Integrated Device Technology Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer 8N3PGDAMBKI-025LFT

Description
The 8N3PGDAMBKI -025 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 161.1328MHz is converted to 25MHz output. The device uses IDT 's fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption. The RMS phase jitter at 25MHz output frequency is 0.66ps (12kHz - 5MHz integration range).
Datasheet
Description
The 8N3PGDAMBKI -025 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 161.1328MHz is converted to 25MHz output. The device uses IDT 's fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption. The RMS phase jitter at 25MHz output frequency is 0.66ps (12kHz - 5MHz integration range).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer - 8N3PGDAMBKI-025LFT - Integrated Device Technology
San Jose, CA, USA
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer
8N3PGDAMBKI-025LFT
Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer 8N3PGDAMBKI-025LFT
The 8N3PGDAMBKI -025 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 161.1328MHz is converted to 25MHz output. The device uses IDT 's fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption. The RMS phase jitter at 25MHz output frequency is 0.66ps (12kHz - 5MHz integration range).

The 8N3PGDAMBKI -025 is a very versatile programmable LVPECL synthesizer that can be used for OTN / SONET to Ethernet or 10 GB Ethernet to OTN / SONET rate conversions. The conversion rate is pin-selectable and one of the four rates is supported at a time. In the default configuration, an input clock of 161.1328MHz is converted to 25MHz output. The device uses IDT 's fourth generation FemtoClock NG technology to deliver low phase noise clocks combined with low power consumption. The RMS phase jitter at 25MHz output frequency is 0.66ps (12kHz - 5MHz integration range).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8N3PGDAMBKI-025LFT
Product Name Programmable FemtoClock NG Differential-to-3.3V,2.5V LVPECL Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

400MHZ Clock and Timing IC - 728-CY2213ZXC-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-256 - Acme Chip Technology Co., Limited
Specs
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.14 to 3.46 volts
Frequency 25 MHz
View Details
2 suppliers