Integrated Device Technology 2 Output PCIe GEN1/2 Synthesizer 5V41065PGGI

Description
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet
Description
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Output PCIe GEN1/2 Synthesizer - 5V41065PGGI - Integrated Device Technology
San Jose, CA, USA
2 Output PCIe GEN1/2 Synthesizer
5V41065PGGI
2 Output PCIe GEN1/2 Synthesizer 5V41065PGGI
The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

The 5V41065 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 2 differential HCSL outputs and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins. The 5V41065 can also supply 25 MHz, 125 MHz and 200 MHz outputs for applications such as Ethernet.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41065PGGI
Product Name 2 Output PCIe GEN1/2 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-3465-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPW - Texas Instruments
Specs
Features / Standards RoHS
View Details
7 suppliers
Clock and Timing IC - 763-SI52112-B3-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL
Package Type Tape & Reel (TR)
Supply Voltage 2.97 to 3.63 volts
View Details
3 suppliers