Integrated Device Technology 700MHZ 10MHz 25MHz Clock and Timing IC 84330BYLFT

Description
IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 25MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330BYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 10MHz, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 10MHz, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84330BYLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 25MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330BYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 10MHz, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 10MHz, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84330BYLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHZ 10MHz 25MHz Clock and Timing IC - 728-84330BYLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 10MHz 25MHz Clock and Timing IC
728-84330BYLFT
700MHZ 10MHz 25MHz Clock and Timing IC 728-84330BYLFT
IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 25MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330BYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 10MHz, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 10MHz, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84330BYLFT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 25MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330BYLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 10MHz, 25MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 10MHz, 25MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84330BYLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330BYLFT
776412-84330BYLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330BYLFT 776412-84330BYLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776412-84330BYLFT Packaging: Reel package Type: Clock/Frequency Synthesizer, Multiplexer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: 84330 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 84330BYT; 84330BY; 84330BYLF; 84330CY; Introduction Date: March 24, 2003 ECCN: EAR99 Country of Origin: Indonesia, Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776412-84330BYLFT
Packaging: Reel package
Type: Clock/Frequency Synthesizer, Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: 84330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 84330BYT; 84330BY; 84330BYLF; 84330CY;
Introduction Date: March 24, 2003
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-84330BYLFT 776412-84330BYLFT
Product Name 700MHZ 10MHz 25MHz Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330BYLFT
Bus Interface LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Reel package Surface Mount
Frequency 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data