Integrated Device Technology FemtoClock Crystal-to-LVDS Clock Generator 844201BKI-45LFT

Description
The 844201I-45 is a PCI Express® TM Clock Generator. The 844201I-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201I-45 has excellent phase jitter performance and is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.
Datasheet
Description
The 844201I-45 is a PCI Express® TM Clock Generator. The 844201I-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201I-45 has excellent phase jitter performance and is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVDS Clock Generator - 844201BKI-45LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVDS Clock Generator
844201BKI-45LFT
FemtoClock Crystal-to-LVDS Clock Generator 844201BKI-45LFT
The 844201I-45 is a PCI Express® TM Clock Generator. The 844201I-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201I-45 has excellent phase jitter performance and is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.

The 844201I-45 is a PCI Express® TM Clock Generator. The 844201I-45 can synthesize 100MHz or 125MHz reference clock frequencies with a 25MHz crystal. The 844201I-45 has excellent phase jitter performance and is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 844201BKI-45LFT
Product Name FemtoClock Crystal-to-LVDS Clock Generator
Device Type Clock Generator
Bus Interface LVDS; LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ - 910037-AD9518-3BCPZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-LFCSP-VQ (7x7)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers