Integrated Device Technology Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer 841S101EGILF

Description
The 841S101I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from a input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -.5%.The 841S101I is available in a lead-free 16-Lead TSSOP package.
Datasheet
Description
The 841S101I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from a input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -.5%.The 841S101I is available in a lead-free 16-Lead TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer - 841S101EGILF - Integrated Device Technology
San Jose, CA, USA
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer
841S101EGILF
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer 841S101EGILF
The 841S101I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from a input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -.5%.The 841S101I is available in a lead-free 16-Lead TSSOP package.

The 841S101I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from a input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -.5%.The 841S101I is available in a lead-free 16-Lead TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 841S101EGILF
Product Name Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Application Specific - SI52146-A01AGM - 894633-SI52146-A01AGM - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-QFN (5x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver - CDCVF2509PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers