Integrated Device Technology FemtoClock NG 12-Output Frequency Synthesizer 8T49N1012-998NLGI8

Description
The 8T49N1012 has one fractional-feedback PLL that can be used for frequency synthesis. It is equipped with two integer and eight fractional output dividers, allowing the generation of up to ten different output frequencies, ranging from 8kHz to 1GHz. Eight of these frequencies are completely independent of each other and the inputs. Two more are related frequencies. The twelve outputs may select among LVPECL , LVDS , HSCL or LVCMOS output levels. This functionality makes it ideal to be used in any frequency synthesis application, including 1G, 10G, 40G and 100G Synchronous Ethernet, OTN , and SONET / SDH , including ITU -T G.709 (2009) FEC rates. The device supports Output Enable inputs and Lock and LOS status outputs.
Datasheet
Description
The 8T49N1012 has one fractional-feedback PLL that can be used for frequency synthesis. It is equipped with two integer and eight fractional output dividers, allowing the generation of up to ten different output frequencies, ranging from 8kHz to 1GHz. Eight of these frequencies are completely independent of each other and the inputs. Two more are related frequencies. The twelve outputs may select among LVPECL , LVDS , HSCL or LVCMOS output levels. This functionality makes it ideal to be used in any frequency synthesis application, including 1G, 10G, 40G and 100G Synchronous Ethernet, OTN , and SONET / SDH , including ITU -T G.709 (2009) FEC rates. The device supports Output Enable inputs and Lock and LOS status outputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG 12-Output Frequency Synthesizer - 8T49N1012-998NLGI8 - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG 12-Output Frequency Synthesizer
8T49N1012-998NLGI8
FemtoClock NG 12-Output Frequency Synthesizer 8T49N1012-998NLGI8
The 8T49N1012 has one fractional-feedback PLL that can be used for frequency synthesis. It is equipped with two integer and eight fractional output dividers, allowing the generation of up to ten different output frequencies, ranging from 8kHz to 1GHz. Eight of these frequencies are completely independent of each other and the inputs. Two more are related frequencies. The twelve outputs may select among LVPECL , LVDS , HSCL or LVCMOS output levels. This functionality makes it ideal to be used in any frequency synthesis application, including 1G, 10G, 40G and 100G Synchronous Ethernet, OTN , and SONET / SDH , including ITU -T G.709 (2009) FEC rates. The device supports Output Enable inputs and Lock and LOS status outputs.

The 8T49N1012 has one fractional-feedback PLL that can be used for frequency synthesis. It is equipped with two integer and eight fractional output dividers, allowing the generation of up to ten different output frequencies, ranging from 8kHz to 1GHz. Eight of these frequencies are completely independent of each other and the inputs. Two more are related frequencies. The twelve outputs may select among LVPECL , LVDS , HSCL or LVCMOS output levels.

This functionality makes it ideal to be used in any frequency synthesis application, including 1G, 10G, 40G and 100G Synchronous Ethernet, OTN , and SONET / SDH , including ITU -T G.709 (2009) FEC rates. The device supports Output Enable inputs and Lock and LOS status outputs.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N1012-998NLGI8
Product Name FemtoClock NG 12-Output Frequency Synthesizer
Bus Interface LVPECL; LVDS; LVPECL,LVDS,HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081DG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 1727-2805-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 3 to 6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-128 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers