Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 726ATLFT 726ATLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729135-726ATLFT Packaging: Reel Type: Voltage Controlled Crystal Oscillator (VCXO) Mounting Style: SMD Frequency - Max: 36MHz Input: Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729135-726ATLFT Packaging: Reel Type: Voltage Controlled Crystal Oscillator (VCXO) Mounting Style: SMD Frequency - Max: 36MHz Input: Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 726ATLFT
729135-726ATLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 726ATLFT 729135-726ATLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729135-726ATLFT Packaging: Reel Type: Voltage Controlled Crystal Oscillator (VCXO) Mounting Style: SMD Frequency - Max: 36MHz Input: Crystal Output: CMOS PLL: No Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729135-726ATLFT
Packaging: Reel
Type: Voltage Controlled Crystal Oscillator (VCXO)
Mounting Style: SMD
Frequency - Max: 36MHz
Input: Crystal
Output: CMOS
PLL: No
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729135-726ATLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 726ATLFT
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 100163A - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock and Timing IC - 728-CY25404ZXI241T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.25 to 3.6 volts
View Details
3 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers