Integrated Device Technology Synchronous Ethernet Frequency Translator 840271BGILFT

Description
The 840271I is a PLL -based Frequency Translator intended for use in telecommunication applications such as Synchronous Ethernet. The internal PLL translates Ethernet clock frequencies such as 125MHz (1Gb Ethernet), 156.25MHz (10GbE XAUI ) and 161.1328MHz (10Gb Ethernet) to an output frequency of 25MHz. The PLL does not any require external components. The input frequency is selectable by a 2-pin interface. The 840271I is optimized for low cycle-to-cycle jitter on the 25MHz output signal. The input of the device accepts differential ( LVPECL , LVDS , LVHSTL , SSTL , HCSL ) or single-ended ( LVCMOS ) signals. The extended temperature range supports telecommunication and networking equipment requirements. The 840271I uses a small RoHS 6, 8-pin TSSOP package and is an effective solution for space-constrained applications.
Datasheet
Description
The 840271I is a PLL -based Frequency Translator intended for use in telecommunication applications such as Synchronous Ethernet. The internal PLL translates Ethernet clock frequencies such as 125MHz (1Gb Ethernet), 156.25MHz (10GbE XAUI ) and 161.1328MHz (10Gb Ethernet) to an output frequency of 25MHz. The PLL does not any require external components. The input frequency is selectable by a 2-pin interface. The 840271I is optimized for low cycle-to-cycle jitter on the 25MHz output signal. The input of the device accepts differential ( LVPECL , LVDS , LVHSTL , SSTL , HCSL ) or single-ended ( LVCMOS ) signals. The extended temperature range supports telecommunication and networking equipment requirements. The 840271I uses a small RoHS 6, 8-pin TSSOP package and is an effective solution for space-constrained applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Ethernet Frequency Translator - 840271BGILFT - Integrated Device Technology
San Jose, CA, USA
Synchronous Ethernet Frequency Translator
840271BGILFT
Synchronous Ethernet Frequency Translator 840271BGILFT
The 840271I is a PLL -based Frequency Translator intended for use in telecommunication applications such as Synchronous Ethernet. The internal PLL translates Ethernet clock frequencies such as 125MHz (1Gb Ethernet), 156.25MHz (10GbE XAUI ) and 161.1328MHz (10Gb Ethernet) to an output frequency of 25MHz. The PLL does not any require external components. The input frequency is selectable by a 2-pin interface. The 840271I is optimized for low cycle-to-cycle jitter on the 25MHz output signal. The input of the device accepts differential ( LVPECL , LVDS , LVHSTL , SSTL , HCSL ) or single-ended ( LVCMOS ) signals. The extended temperature range supports telecommunication and networking equipment requirements. The 840271I uses a small RoHS 6, 8-pin TSSOP package and is an effective solution for space-constrained applications.

The 840271I is a PLL -based Frequency Translator intended for use in telecommunication applications such as Synchronous Ethernet. The internal PLL translates Ethernet clock frequencies such as 125MHz (1Gb Ethernet), 156.25MHz (10GbE XAUI ) and 161.1328MHz (10Gb Ethernet) to an output frequency of 25MHz. The PLL does not any require external components. The input frequency is selectable by a 2-pin interface. The 840271I is optimized for low cycle-to-cycle jitter on the 25MHz output signal. The input of the device accepts differential ( LVPECL , LVDS , LVHSTL , SSTL , HCSL ) or single-ended ( LVCMOS ) signals. The extended temperature range supports telecommunication and networking equipment requirements. The 840271I uses a small RoHS 6, 8-pin TSSOP package and is an effective solution for space-constrained applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 840271BGILFT
Product Name Synchronous Ethernet Frequency Translator
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1271766-SI52202-A01BGMR - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081PWR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers