Integrated Device Technology Low EMI,Spread Modulating,Clock Generator 91718CMLFT

Description
Low EMI , Spread Modulating, Clock Generator
Request a Quote Datasheet
Description
Low EMI , Spread Modulating, Clock Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low EMI,Spread Modulating,Clock Generator - 91718CMLFT - Integrated Device Technology
San Jose, CA, USA
Low EMI,Spread Modulating,Clock Generator
91718CMLFT
Low EMI,Spread Modulating,Clock Generator 91718CMLFT
Low EMI , Spread Modulating, Clock Generator

Low EMI , Spread Modulating, Clock Generator

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91718CMLFT - 766465-91718CMLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91718CMLFT
766465-91718CMLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91718CMLFT 766465-91718CMLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766465-91718CMLFT Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 80MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 91718 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 91718CMT; 91718CM; 91718AMT; Introduction Date: February 13, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766465-91718CMLFT
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 80MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: 91718
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 91718CMT; 91718CM; 91718AMT;
Introduction Date: February 13, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 91718CMLFT 766465-91718CMLFT
Product Name Low EMI,Spread Modulating,Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 91718CMLFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS Clock
Package Type Surface Mount; SOIC; SOIC Surface Mount
Supply Voltage 3.3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - AD9573ARUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details