Integrated Device Technology Low Voltage, Low Skew 1.244GHz PLL Clock Synthesizer 843S06FYLFT

Description
The 843S06 is a low voltage, low skew 3.3V LVPECL Clock Synthesizer. The device targets clock distribution in SDH / SONET telecommunication systems but is well suited for a wide range of applications requiring high performance high-speed clock synthesis. The device implements a fully integrated multiplying PLL including:
Datasheet
Description
The 843S06 is a low voltage, low skew 3.3V LVPECL Clock Synthesizer. The device targets clock distribution in SDH / SONET telecommunication systems but is well suited for a wide range of applications requiring high performance high-speed clock synthesis. The device implements a fully integrated multiplying PLL including:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage, Low Skew 1.244GHz PLL Clock Synthesizer - 843S06FYLFT - Integrated Device Technology
San Jose, CA, USA
Low Voltage, Low Skew 1.244GHz PLL Clock Synthesizer
843S06FYLFT
Low Voltage, Low Skew 1.244GHz PLL Clock Synthesizer 843S06FYLFT
The 843S06 is a low voltage, low skew 3.3V LVPECL Clock Synthesizer. The device targets clock distribution in SDH / SONET telecommunication systems but is well suited for a wide range of applications requiring high performance high-speed clock synthesis. The device implements a fully integrated multiplying PLL including:

The 843S06 is a low voltage, low skew 3.3V LVPECL Clock Synthesizer. The device targets clock distribution in SDH / SONET telecommunication systems but is well suited for a wide range of applications requiring high performance high-speed clock synthesis. The device implements a fully integrated multiplying PLL including:

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 843S06FYLFT
Product Name Low Voltage, Low Skew 1.244GHz PLL Clock Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; PTQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 3 to 6 volts
View Details
4 suppliers
Clock and Timing IC - 728-CDCM61001RHBR-AU - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS, LVDS, LVPECL
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY28445LFXC-5T-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; 68-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers