Integrated Device Technology FemtoClock NG Dual Universal Frequency Translator (4-in/2-PLL/8-out) 8T49N282C-998NLGI8

Description
The 8T49N282I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).
Datasheet
Description
The 8T49N282I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Dual Universal Frequency Translator (4-in/2-PLL/8-out) - 8T49N282C-998NLGI8 - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Dual Universal Frequency Translator (4-in/2-PLL/8-out)
8T49N282C-998NLGI8
FemtoClock NG Dual Universal Frequency Translator (4-in/2-PLL/8-out) 8T49N282C-998NLGI8
The 8T49N282I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels. IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).

The 8T49N282I has two independent, fractional-feedback PLLs that can be used as jitter attenuators and frequency translators. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8kHz to 1GHz. Four of these frequencies are completely independent of each other and the inputs. The other four are related frequencies. The eight outputs may select among LVPECL , LVDS or LVCMOS output levels.

IDT ’s 3rd generation Universal Frequency Translator family also includes the 8T49N281i (2-in/1- PLL /8-out) and the 8T49N283i (2-in / 2- PLL / 8-out).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N282C-998NLGI8
Product Name FemtoClock NG Dual Universal Frequency Translator (4-in/2-PLL/8-out)
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC10148-GM2-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 40-VFQFN Exposed Pad
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers