Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843SDNAGLFT

Description
The 843SDN is a Gigabit Ethernet Clock Generator and a member of the high performance devices from IDT . The 843SDN uses a 24MHz crystal to synthesize 120MHz. The 843SDN uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 12kHz – 20MHz integration range. The 843SDN is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843SDN is a Gigabit Ethernet Clock Generator and a member of the high performance devices from IDT . The 843SDN uses a 24MHz crystal to synthesize 120MHz. The 843SDN uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 12kHz – 20MHz integration range. The 843SDN is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Clock Generator - 843SDNAGLFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Clock Generator
843SDNAGLFT
FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843SDNAGLFT
The 843SDN is a Gigabit Ethernet Clock Generator and a member of the high performance devices from IDT . The 843SDN uses a 24MHz crystal to synthesize 120MHz. The 843SDN uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 12kHz – 20MHz integration range. The 843SDN is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843SDN is a Gigabit Ethernet Clock Generator and a member of the high performance devices from IDT . The 843SDN uses a 24MHz crystal to synthesize 120MHz. The 843SDN uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 12kHz – 20MHz integration range. The 843SDN is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843SDNAGLFT
Product Name FemtoClock Crystal-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details