Integrated Device Technology Datasheets for Logic Multiplexers

Logic multiplexers are integrated circuits that route digital information from multiple sources onto a single line for transmission to a common destination.
Logic Multiplexers: Learn more

Product Name Notes
The 557-06 is a two to four differential clock mux designed for use in PCI -Express applications. The device selects one of the two differential HCSL input pairs and fans...
The 5V41067A is a 2:4 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The...
The 5V41068A is a 2:1 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The...
The 6V31023 is a 2:1 differential clock mux for PCI Express applications. It has very low additive jitter making it suitable for use in PCIe Gen2 and Gen3 systems. The...
The 74CBTLV3251 is a 1-of-8 high-speed multiplexer/demultip lexer. The select input (S0, S1, S2) controls the data flow. The multiplexer/ demultiplexer switches are disabled when the output-enable ( OE )...
The 83052I is a low skew, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I has two selectable single-ended clock...
The 83052I-01 is a 2-bit, 2:1, Single-ended Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83052I-01 has two selectable single-ended clock inputs...
The 831742I is a high-performance, differential HCSL clock/data multiplexer and fanout buffer. The device is designed for the multiplexing and fanout of high-frequency clock and data signals. The device has...
The 850S1061I is a low skew16:1 Single-ended Clock Multiplexer and is a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 850S1061I has 16 selectable...
The 85356I is a dual 2:1 Differential-to- LVPECL Multiplexer. The device has both common select and individual select inputs. When COM_SEL is logic High, the CLKxx input pairs will be...
The 853S01I is a high performance 2:1 Differential-to- LVPECL Multiplexer. The 853S01I can also perform differential translation because the differential inputs accept LVPECL and LVDS levels. The 853S01I is packaged...
The 853S057I is a 4:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock/Data Multiplexer which can operate up to 3GHz and is a member of the HiPerClockS ™ family of High...
The 853S202I is a 12:2 Differential-to- LVPECL Clock Multiplexer which can operate up to 3GHz. The 853S202I has twelve select-able differential clock inputs, any of which can be independently rout-ed...
The 853S54I -01 is a 2:1/1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one input to...
The 853S54I is a dual 2:1 and 1:2 Multiplexer. The 2:1 Multiplexer allows one of 2 inputs to be selected onto one output pin and the 1:2 MUX switches one...
The 854S01I is a high performance 2:1 Differential-to- LVDS Multiplexer. The 854S01I can also perform differential translation because the differential inputs accept LVPECL or LVDS levels. The 854S01I is packaged...
The 854S054I is a 4:1 Differential-to- LVDS Clock Multiplexer which can operate up to 2.5GHz. The 854S054I has 4 selectable differential clock inputs. The PCLK , nPCLK input pairs can...
The 854S202I is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate >3GHz. The 854S202I has 12 selectable differential clock inputs, any of which can be independently routed to either...
The 859S0212I is a 2:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0212I has 2 selectable differential PCLKx, nPCLKx clock inputs. The PCLKx, nPCLKx...
The 859S0412I is a 4:2 Differential-to- LVPECL / LVDS Clock Multiplexer which can operate up to 3GHz. The 859S0412I has 4 selectable differential PCLKx/nPCLKx clock inputs. The PCLKx, nPCLKx input...
The 8CA3052I is a low skew, 2:1, Single-ended Multiplexer. The 8CA3052I has two selectable single-ended clock inputs and one single-ended clock output. The output has a VDDO pin which may...
The 9DMU0131 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. The output has an OE # pin for optimal system control...
The 9DMU0141 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection...
The 9DMU0431 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. Each of the 4 outputs has its own dedicated OE #...
The 9DMU0441 is a member of IDT ’s SOC -Friendly 1.5 V Ultra-Low-Power ( ULP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection...
The 9DMV0141 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection...
The 9DMV0431 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. Each of the 4 outputs has its own dedicated OE #...
The 9DMV0441 is a member of IDT ’s SOC -Friendly 1.8 V Very-Low-Power ( VLP ) PCIe Gen1-2-3 family. It has integrated output terminations providing Zo=100 ohms for direct connection...
The 9ZML1232 is a 2-input/12-output differential mux for use in servers. It meets the demanding DB1200ZL performance specifications and utilizes Low-Power HCSL -compatible outputs to reduce power consumption and termination...
The ICS581 -01 is a glitch free, Phase Locked Loop ( PLL ) based clock multiplexer (mux) with zero delay from input to output. It has have four low skew...
The ICS854S202I -01 is a 12:2 Differential-to- LVDS Clock Multiplexer which can operate up to 3GHz. The ICS854S202I -01 has twelve selectable differential clock inputs, any of which can be...
The QS3251 is a high-speed CMOS TTL -compatible 8:1 multiplexer/ demultiplexer. The QS3251 has 3-state outputs. The QS3251 is a function and pinout compatible version of the 74F251, 74FCT251 and...
The QS3253 is a high-speed CMOS TTL -compatible dual 4:1 multiplexer/ demultiplexer with 3-state outputs. The QS3253 is function and pinout compatible version of the 74F253, 74FCT253 , and the...
The QS3257 is a high-speed CMOS LVTTL -compatible Quad 2:1 multiplexer/demultip lexer. The QS3257 is a function and pinout compatible QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS...
The QS33X257 is a high-speed CMOS TTL -compatible 24:12 multiplexer/ demultiplexer. The QS33X257 is functionally compatible to three of the QuickSwitch version of the 74F257, 74FCT257 , and the 74ALS...
The QS3VH257 HotSwitch Quad 2:1 multiplexer/demultip lexer is a high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The combination of...