Integrated Device Technology FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 844S0258CK-07LFT

Description
The 844S0258-07 is an eight output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. 844S0258-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical RMS phase jitter, easily meeting Ethernet jitter requirements. 844S0258-07 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.
Datasheet
Description
The 844S0258-07 is an eight output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. 844S0258-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical RMS phase jitter, easily meeting Ethernet jitter requirements. 844S0258-07 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer - 844S0258CK-07LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
844S0258CK-07LFT
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 844S0258CK-07LFT
The 844S0258-07 is an eight output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. 844S0258-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical RMS phase jitter, easily meeting Ethernet jitter requirements. 844S0258-07 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.

The 844S0258-07 is an eight output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. 844S0258-07 uses IDT 's 3rd generation low phase noise VCO technology and can achieve <1ps typical RMS phase jitter, easily meeting Ethernet jitter requirements. 844S0258-07 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 844S0258CK-07LFT
Product Name FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
Bus Interface LVDS; LVDS,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers
Phase-locked loop with VCO - 74HC4046APW,118 - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
6 suppliers
Application Specific Clock/Timing - 336-2317-ND - DigiKey
Specs
Bus Interface HCSL
Package Type Surface Mount; 10-WFDFN Exposed Pad
Supply Voltage 2.97 to 3.63 volts
View Details
4 suppliers