Integrated Device Technology 1 Output PCIe GEN1/2 Synthesizer 5V41064NLG8

Description
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet
Description
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Output PCIe GEN1/2 Synthesizer - 5V41064NLG8 - Integrated Device Technology
San Jose, CA, USA
1 Output PCIe GEN1/2 Synthesizer
5V41064NLG8
1 Output PCIe GEN1/2 Synthesizer 5V41064NLG8
The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

The 5V41064 is a PCIe Gen2 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41064NLG8
Product Name 1 Output PCIe GEN1/2 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPW - Texas Instruments
Specs
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118YRUZ - 859973-ADF4118YRUZ - Win Source Electronics
Specs
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Phase-locked loop with VCO - 74HC4046APW-Q100J - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Operating Temperature 125 C (257 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09104-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers