Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650GI-44LF 650GI-44LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743925-650GI-44LF Manufacturer Homepage: www.idt.com Reference case: TSSOP16 Reference Date Code: 1223 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743925-650GI-44LF Manufacturer Homepage: www.idt.com Reference case: TSSOP16 Reference Date Code: 1223 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650GI-44LF
743925-650GI-44LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650GI-44LF 743925-650GI-44LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743925-650GI-44LF Manufacturer Homepage: www.idt.com Reference case: TSSOP16 Reference Date Code: 1223 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 743925-650GI-44LF
Manufacturer Homepage: www.idt.com
Reference case: TSSOP16
Reference Date Code: 1223
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 743925-650GI-44LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650GI-44LF
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022GUX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details