Integrated Device Technology FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) 8T49N285A-998NLGI

Description
The 8T49N285 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to three of these frequencies can be completely independent of each other.The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N285 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N285 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N286 (4-in / 2- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.
Datasheet
Description
The 8T49N285 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to three of these frequencies can be completely independent of each other.The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N285 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N285 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N286 (4-in / 2- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) - 8T49N285A-998NLGI - Integrated Device Technology
San Jose, CA, USA
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)
8T49N285A-998NLGI
FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out) 8T49N285A-998NLGI
The 8T49N285 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to three of these frequencies can be completely independent of each other.The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels. The 8T49N285 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N285 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N286 (4-in / 2- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.

The 8T49N285 has one fractional-feedback PLL that can be used as a frequency translator with jitter attenuation or a frequency synthesizer. It is equipped with six integer and two fractional output dividers, allowing the generation of up to eight different output frequencies, ranging from 8 kHz to 1 GHz. Output frequencies can be completely independent of the input frequencies, and up to three of these frequencies can be completely independent of each other.The eight outputs may select among LVPECL , LVDS , HCSL or LVCMOS output levels.

The 8T49N285 is ideal for use in a wide range of equipment, including 10G/40G/100G SONET / SDH and Ethernet network line cards, wireless base station baseband units, broadcast video, carrier Ethernet switches, OTN , or in test and measurement applications. For example, the 8T49N285 can be used in GbE/10GbE/100GbE Synchronous Ethernet line card applications in order to preserve the G.8262 compliance from the Synchronous Equipment Timing Source ( SETS ) on the timing card.

IDT ’s third generation Universal Frequency Translator family also includes the 8T49N286 (4-in / 2- PLL / 8-out), and 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out). These devices are complemented by the 82P33714 and 82P33731 synchronous equipment timing source ( SETS ) for Synchronous Ethernet (SyncE) and 10G-40G SyncE, respectively.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8T49N285A-998NLGI
Product Name FemtoClock NG Universal Frequency Translator (2-in/1-PLL/8-out)
Bus Interface LVPECL; LVDS; LVPECL,LVDS,HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4217LBRU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118 - 1008436-74HC4046ADB,118 - Win Source Electronics
Specs
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
Supply Voltage 3 to 6 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5321-H-XL2 - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers