Integrated Device Technology FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator 843251BGI-12LF

Description
The 843251I-12 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-12 uses an 18pF parallel resonant crystal over the range of 23.2MHz - 30MHz. For Ethernet applications, a 25MHz crystal is used. The 843251I- 12 uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 1.875MHz - 20MHz integration range. The 843251I-12 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843251I-12 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-12 uses an 18pF parallel resonant crystal over the range of 23.2MHz - 30MHz. For Ethernet applications, a 25MHz crystal is used. The 843251I- 12 uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 1.875MHz - 20MHz integration range. The 843251I-12 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator - 843251BGI-12LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator
843251BGI-12LF
FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator 843251BGI-12LF
The 843251I-12 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-12 uses an 18pF parallel resonant crystal over the range of 23.2MHz - 30MHz. For Ethernet applications, a 25MHz crystal is used. The 843251I- 12 uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 1.875MHz - 20MHz integration range. The 843251I-12 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843251I-12 is a 10Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251I-12 uses an 18pF parallel resonant crystal over the range of 23.2MHz - 30MHz. For Ethernet applications, a 25MHz crystal is used. The 843251I- 12 uses IDT 's 3rd generation low phase noise VCO technology, and can achieve <1ps rms phase jitter performance over the 1.875MHz - 20MHz integration range. The 843251I-12 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843251BGI-12LF
Product Name FemtoClock Crystal-to-3.3V,2.5V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-SI5332AD08983-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 32-VFQFN Exposed Pad
View Details
4 suppliers
CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V2RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
10 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers