Integrated Device Technology FemtoClock Crystal-to-3.3V,2.5V LVPECL Frequency Synthesizer 843004AGI-156LF

Description
The 843004I-156 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the 843004I-156 can generate 156.25MHz. The 843004I-156 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843004I-156 is packaged in a small 24-pin TSSOP E-Pad package.
Datasheet
Description
The 843004I-156 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the 843004I-156 can generate 156.25MHz. The 843004I-156 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843004I-156 is packaged in a small 24-pin TSSOP E-Pad package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V,2.5V LVPECL Frequency Synthesizer - 843004AGI-156LF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V,2.5V LVPECL Frequency Synthesizer
843004AGI-156LF
FemtoClock Crystal-to-3.3V,2.5V LVPECL Frequency Synthesizer 843004AGI-156LF
The 843004I-156 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the 843004I-156 can generate 156.25MHz. The 843004I-156 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843004I-156 is packaged in a small 24-pin TSSOP E-Pad package.

The 843004I-156 is a 4 output LVPECL synthesizer optimized to generate Ethernet reference clock frequencies. Using a 25MHz 18pF parallel resonant crystal, the 843004I-156 can generate 156.25MHz.

The 843004I-156 uses IDT 's 3RD generation low phase noise VCO technology and can achieve 1ps or lower typical rms phase jitter, easily meeting Ethernet jitter requirements. The 843004I-156 is packaged in a small 24-pin TSSOP E-Pad package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 843004AGI-156LF
Product Name FemtoClock Crystal-to-3.3V,2.5V LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4113-D-GTR-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers