The 843251-04 is a 10Gb/12Gb Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843251-04 can synthesize 10 Gigabit Ethernet and 12 Gigabit Ethernet with a 25MHz crystal. It can also generate SATA and 10Gb Fibre Channel reference clock frequencies with the appropriate choice of crystals. The 843251-04 has excellent phase jitter performance and is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 843251AG-04LF |
| Product Name | FemtoClock Crystal-to- 3.3V LVPECL Clock Generator |
| Device Type | Clock Generator |
| Bus Interface | LVPECL; LVPECL |
| Package Type | Surface Mount; TSSOP; TSSOP |
| Supply Voltage | 3.3 volts |