Integrated Device Technology Quad Clock and Timing IC 477R-05LFT

Description
IC QUAD PLL VCXO FOR HDTV 28QSOP Product overview: 477R-05LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-477R-05LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC QUAD PLL VCXO FOR HDTV 28QSOP Product overview: 477R-05LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-477R-05LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Clock and Timing IC - 728-477R-05LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Clock and Timing IC
728-477R-05LFT
Quad Clock and Timing IC 728-477R-05LFT
IC QUAD PLL VCXO FOR HDTV 28QSOP Product overview: 477R-05LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-477R-05LFT can be used for catalog matching and distributor lookup.

IC QUAD PLL VCXO FOR HDTV 28QSOP Product overview: 477R-05LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-477R-05LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 477R-05LFT
197742-477R-05LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 477R-05LFT 197742-477R-05LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 197742-477R-05LFT Packaging: Reel - TR Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 74.175MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 197742-477R-05LFT
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 74.175MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-477R-05LFT 197742-477R-05LFT
Product Name Quad Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 477R-05LFT
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Reel - TR Surface Mount; 28-QSOP
Frequency 74.17 MHz 74.17 MHz
Unlock Full Specs
to access all available technical data