Integrated Device Technology 500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer 8430AYI-61LF

Description
The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. Frequency steps as small as 1MHz can be achieved using a 16MHz crystal or TEST_CLK.
Datasheet
Description
The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. Frequency steps as small as 1MHz can be achieved using a 16MHz crystal or TEST_CLK.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer - 8430AYI-61LF - Integrated Device Technology
San Jose, CA, USA
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer
8430AYI-61LF
500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer 8430AYI-61LF
The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. Frequency steps as small as 1MHz can be achieved using a 16MHz crystal or TEST_CLK.

The 8430I-61 is a general purpose, dual output Crystal-to-3.3V, 2.5V Differential LVPECL High Frequency Synthesizer . The 8430I-61 has a selectable TEST_CLK or crystal inputs. The VCO operates at a frequency range of 250MHz to 500MHz. The VCO frequency is programmed in steps equal to the value of the input reference or crystal frequency. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. Frequency steps as small as 1MHz can be achieved using a 16MHz crystal or TEST_CLK.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8430AYI-61LF
Product Name 500MHz, Crystal-to-3.3V, 2.5V Differential LVPECL Frequency Synthesizer
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop - HEF4046BT,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Operating Temperature 85 C (185 F)
Features / Standards RoHS
View Details
9 suppliers
Clock and Timing IC - 728-SI5321-H-BL - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML
Package Type Tray
Supply Voltage 3.13 to 3.46 volts
View Details
4 suppliers