Integrated Device Technology Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer 841S104EGILF

Description
The 841S104I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S104I is available in a lead-free 24-Lead package.
Request a Quote Datasheet
Description
The 841S104I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S104I is available in a lead-free 24-Lead package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer - 841S104EGILF - Integrated Device Technology
San Jose, CA, USA
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer
841S104EGILF
Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer 841S104EGILF
The 841S104I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S104I is available in a lead-free 24-Lead package.

The 841S104I is a PLL -based clock synthesizer specifically designed for PCI_Express™ Clock applications. This device generates a 100MHz differential HCSL clock from an input reference of 25MHz. The input reference may be derived from an external source or by the addition of a 25MHz crystal to the on-chip crystal oscillator. An external reference is applied to the XTAL_IN pin with the XTAL_OUT pin left floating.The device offers spread spectrum clock output for reduced EMI applications. An I2C bus interface is used to enable or disable spread spectrum operation as well as select either a down spread value of -0.35% or -0.5%.The 841S104I is available in a lead-free 24-Lead package.

Supplier's Site Datasheet
Clock Synthesizers - 2637976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2637976P
Clock Synthesizers 2637976P
841S104I MULTIRATE FEMTOCLOCK LVPE

841S104I MULTIRATE FEMTOCLOCK LVPE

Supplier's Site
Clock Synthesizers - 2637976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2637976
Clock Synthesizers 2637976
841S104I MULTIRATE FEMTOCLOCK LVPE

841S104I MULTIRATE FEMTOCLOCK LVPE

Supplier's Site
Clock Synthesizers - 2637975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2637975
Clock Synthesizers 2637975
841S104I MULTIRATE FEMTOCLOCK LVPE

841S104I MULTIRATE FEMTOCLOCK LVPE

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 841S104EGILF 2637976P
Product Name Crystal-to-HCSL 100MHz PCI Express Clock Synthesizer Clock Synthesizers
Bus Interface HCSL
Package Type Surface Mount; TSSOP; TSSOP SSOP; TSSOP; TSSOP
Supply Voltage 3.3 volts
Frequency 100 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Clock and Timing IC - 728-CY22381SXI-185 - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers