Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843023AGLF

Description
The 843023 is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023 uses a 25MHz crystal to synthesize 250MHz. The 843023 has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet
Description
The 843023 is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023 uses a 25MHz crystal to synthesize 250MHz. The 843023 has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Clock Generator - 843023AGLF - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Clock Generator
843023AGLF
FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843023AGLF
The 843023 is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023 uses a 25MHz crystal to synthesize 250MHz. The 843023 has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843023 is a Gigabit Ethernet Clock Generator and a member of the family of high performance devices from IDT . The 843023 uses a 25MHz crystal to synthesize 250MHz. The 843023 has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843023 is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 843023AGLF
Product Name FemtoClock Crystal-to-3.3V LVPECL Clock Generator
Device Type Clock Generator
Bus Interface LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details
TSSOP Clock and Timing IC - 728-SI51219-A14BFT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23S05SXC-1HTTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers