Integrated Device Technology 700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer 84330CYLNT

Description
The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO frequency by 1, 2, 4, and 8. Output frequency steps as small as 250kHz to 2MHz can be achieved using a 16MHz crystal depending on the output divider settings.
Request a Quote Datasheet
Description
The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO frequency by 1, 2, 4, and 8. Output frequency steps as small as 250kHz to 2MHz can be achieved using a 16MHz crystal depending on the output divider settings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer - 84330CYLNT - Integrated Device Technology
San Jose, CA, USA
700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer
84330CYLNT
700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer 84330CYLNT
The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO frequency by 1, 2, 4, and 8. Output frequency steps as small as 250kHz to 2MHz can be achieved using a 16MHz crystal depending on the output divider settings.

The 84330C is a general purpose, single output high frequency synthesizer. The VCO operates at a frequency range of 250MHz to 700MHz. The VCO and output frequency can be programmed using the serial or parallel interfaces to the configuration logic. The output can be configured to divide the VCO frequency by 1, 2, 4, and 8. Output frequency steps as small as 250kHz to 2MHz can be achieved using a 16MHz crystal depending on the output divider settings.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CYLNT - 776413-84330CYLNT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CYLNT
776413-84330CYLNT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CYLNT 776413-84330CYLNT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776413-84330CYLNT Packaging: Reel package Type: Clock/Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 32-LQFP Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Family Name: 84330 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 84330CY; 84330CYT; 84330CYLN; Introduction Date: May 13, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776413-84330CYLNT
Packaging: Reel package
Type: Clock/Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 84330
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 84330CY; 84330CYT; 84330CYLN;
Introduction Date: May 13, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
700MHZ 10MHz 50MHz Clock and Timing IC - 728-84330CYLNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 10MHz 50MHz Clock and Timing IC
728-84330CYLNT
700MHZ 10MHz 50MHz Clock and Timing IC 728-84330CYLNT
IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 50MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330CYLNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 10MHz, 50MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 10MHz, 50MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84330CYLNT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 700MHZ 32-LQFP / Clock Generator 10MHz to 50MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 84330CYLNT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 10MHz, 50MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, 10MHz, 50MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84330CYLNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers
Product Number 84330CYLNT 776413-84330CYLNT 728-84330CYLNT
Product Name 700MHz, Low Jitter, Crystal-to-3.3V Differential LVPECL Frequency Synthesizer Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84330CYLNT 700MHZ 10MHz 50MHz Clock and Timing IC
Bus Interface LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; TQFP Surface Mount Reel package
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 31.25 to 700 MHz 700 MHz 700 MHz
Unlock Full Specs
to access all available technical data