Integrated Device Technology 4-Output PCIe Gen1/2/3 Synthesizer 5V41236NLGI

Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet
Description
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Output PCIe Gen1/2/3 Synthesizer - 5V41236NLGI - Integrated Device Technology
San Jose, CA, USA
4-Output PCIe Gen1/2/3 Synthesizer
5V41236NLGI
4-Output PCIe Gen1/2/3 Synthesizer 5V41236NLGI
The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capa ble clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

The 5V41236 is a PCIe Gen2/3 compliant spread-spectrum-capable clock generator. The device has 4 differential HCSL outputs and can be used in communication or embedded systems to substantially reduce electro-magnetic interference ( EMI ). The spread amount and output frequency are selectable via select pins.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41236NLGI
Product Name 4-Output PCIe Gen1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 6 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CDCVF2505IDRCT - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09170-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers