Integrated Device Technology Ethernet & USB Clock Generator for Freescale B4/ T4-based Systems 840NT4-01NLGI

Description
The IDT840NT4 -01I is clock generator designed to provide ethernet and USB clocks for Freescale B4/ T4-based systems. The IDT840NT4 -01I utilizes IDT ’s FemtoClock NG ® PLL technology to synthesize eight low phase-jitter Ethernet reference clocks. The clock generator also provides a 24MHz USB reference clock and a 25MHz reference output.
Request a Quote Datasheet
Description
The IDT840NT4 -01I is clock generator designed to provide ethernet and USB clocks for Freescale B4/ T4-based systems. The IDT840NT4 -01I utilizes IDT ’s FemtoClock NG ® PLL technology to synthesize eight low phase-jitter Ethernet reference clocks. The clock generator also provides a 24MHz USB reference clock and a 25MHz reference output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet & USB Clock Generator for Freescale B4/ T4-based Systems - 840NT4-01NLGI - Integrated Device Technology
San Jose, CA, USA
Ethernet & USB Clock Generator for Freescale B4/ T4-based Systems
840NT4-01NLGI
Ethernet & USB Clock Generator for Freescale B4/ T4-based Systems 840NT4-01NLGI
The IDT840NT4 -01I is clock generator designed to provide ethernet and USB clocks for Freescale B4/ T4-based systems. The IDT840NT4 -01I utilizes IDT ’s FemtoClock NG ® PLL technology to synthesize eight low phase-jitter Ethernet reference clocks. The clock generator also provides a 24MHz USB reference clock and a 25MHz reference output.

The IDT840NT4 -01I is clock generator designed to provide ethernet and USB clocks for Freescale B4/ T4-based systems. The IDT840NT4 -01I utilizes IDT ’s FemtoClock NG ® PLL technology to synthesize eight low phase-jitter Ethernet reference clocks. The clock generator also provides a 24MHz USB reference clock and a 25MHz reference output.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4-01NLGI
809949-840NT4-01NLGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4-01NLGI 809949-840NT4-01NLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809949-840NT4-01NLGI Type: Clock Generator Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: LVPECL, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809949-840NT4-01NLGI
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 125MHz
Number of Circuits: 1
Input: LVPECL, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 3.465V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 840NT4-01NLGI 809949-840NT4-01NLGI
Product Name Ethernet & USB Clock Generator for Freescale B4/ T4-based Systems Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4-01NLGI
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 2.5 to 3.3 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Buffers, Drivers - AD9515BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1600 MHz
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers