Integrated Device Technology Synchronous Ethernet WAN PLL 82V3358TFG8

Description
The 82V3358 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications.The device supports three types of input clock sources: recovered clock from STM -N or OC -n, PDH network synchronization timing and external synchronization reference timing. Based on ITU -T G.783 and Telcordia GR -253- CORE , the device consists of T0 and T4 paths. The T0 path is a high quality and highly configurable path to provide system clock for node timing synchronization within a SONET / SDH network. The T4 path is simpler and less configurable for equipment synchronization. The T4 path locks independently from the T0 path or locks to the T0 path. An input clock is automatically or manually selected for T0 and T4 each for DPLL locking. Both the T0 and T4 paths support three primary operating modes: Free-Run, Locked and Holdover. In Free-Run mode, the DPLL refers to the master clock. In Locked mode, the DPLL locks to the selected input clock. In Holdover mode, the DPLL resorts to the frequency data acquired in Locked mode. Whatever the operating mode is, the DPLL gives a stable performance without being affected by operating conditions or silicon process variations. If the DPLL outputs are processed by T0/T4 APLL , the outputs of the device will be in a better jitter/wander performance. The device provides programmable DPLL bandwidths: 0.1 Hz to 560 Hz in 11 steps and damping factors: 1.2 to 20 in 5 steps. Different settings cover all SONET / SDH clock synchronization requirements. A high stable input is required for the master clock in different applications. The master clock is used as a reference clock for all the internal circuits in the device. It can be calibrated within ±741 ppm. All the read/write registers are accessed through a serial microprocessor interface. The device supports Serial microprocessor interface mode only.
Datasheet
Description
The 82V3358 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications.The device supports three types of input clock sources: recovered clock from STM -N or OC -n, PDH network synchronization timing and external synchronization reference timing. Based on ITU -T G.783 and Telcordia GR -253- CORE , the device consists of T0 and T4 paths. The T0 path is a high quality and highly configurable path to provide system clock for node timing synchronization within a SONET / SDH network. The T4 path is simpler and less configurable for equipment synchronization. The T4 path locks independently from the T0 path or locks to the T0 path. An input clock is automatically or manually selected for T0 and T4 each for DPLL locking. Both the T0 and T4 paths support three primary operating modes: Free-Run, Locked and Holdover. In Free-Run mode, the DPLL refers to the master clock. In Locked mode, the DPLL locks to the selected input clock. In Holdover mode, the DPLL resorts to the frequency data acquired in Locked mode. Whatever the operating mode is, the DPLL gives a stable performance without being affected by operating conditions or silicon process variations. If the DPLL outputs are processed by T0/T4 APLL , the outputs of the device will be in a better jitter/wander performance. The device provides programmable DPLL bandwidths: 0.1 Hz to 560 Hz in 11 steps and damping factors: 1.2 to 20 in 5 steps. Different settings cover all SONET / SDH clock synchronization requirements. A high stable input is required for the master clock in different applications. The master clock is used as a reference clock for all the internal circuits in the device. It can be calibrated within ±741 ppm. All the read/write registers are accessed through a serial microprocessor interface. The device supports Serial microprocessor interface mode only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Ethernet WAN PLL - 82V3358TFG8 - Integrated Device Technology
San Jose, CA, USA
Synchronous Ethernet WAN PLL
82V3358TFG8
Synchronous Ethernet WAN PLL 82V3358TFG8
The 82V3358 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications.The device supports three types of input clock sources: recovered clock from STM -N or OC -n, PDH network synchronization timing and external synchronization reference timing. Based on ITU -T G.783 and Telcordia GR -253- CORE , the device consists of T0 and T4 paths. The T0 path is a high quality and highly configurable path to provide system clock for node timing synchronization within a SONET / SDH network. The T4 path is simpler and less configurable for equipment synchronization. The T4 path locks independently from the T0 path or locks to the T0 path. An input clock is automatically or manually selected for T0 and T4 each for DPLL locking. Both the T0 and T4 paths support three primary operating modes: Free-Run, Locked and Holdover. In Free-Run mode, the DPLL refers to the master clock. In Locked mode, the DPLL locks to the selected input clock. In Holdover mode, the DPLL resorts to the frequency data acquired in Locked mode. Whatever the operating mode is, the DPLL gives a stable performance without being affected by operating conditions or silicon process variations. If the DPLL outputs are processed by T0/T4 APLL , the outputs of the device will be in a better jitter/wander performance. The device provides programmable DPLL bandwidths: 0.1 Hz to 560 Hz in 11 steps and damping factors: 1.2 to 20 in 5 steps. Different settings cover all SONET / SDH clock synchronization requirements. A high stable input is required for the master clock in different applications. The master clock is used as a reference clock for all the internal circuits in the device. It can be calibrated within ±741 ppm. All the read/write registers are accessed through a serial microprocessor interface. The device supports Serial microprocessor interface mode only.

The 82V3358 is an integrated, single-chip solution for the Synchronous Equipment Timing Source for Stratum 3, SMC , 4E and 4 clocks in SONET / SDH equipments, DWDM and Wireless base station, such as GSM , 3G, DSL concentrator, Router and Access Network applications.The device supports three types of input clock sources: recovered clock from STM -N or OC -n, PDH network synchronization timing and external synchronization reference timing. Based on ITU -T G.783 and Telcordia GR -253- CORE , the device consists of T0 and T4 paths. The T0 path is a high quality and highly configurable path to provide system clock for node timing synchronization within a SONET / SDH network. The T4 path is simpler and less configurable for equipment synchronization. The T4 path locks independently from the T0 path or locks to the T0 path. An input clock is automatically or manually selected for T0 and T4 each for DPLL locking. Both the T0 and T4 paths support three primary operating modes: Free-Run, Locked and Holdover. In Free-Run mode, the DPLL refers to the master clock. In Locked mode, the DPLL locks to the selected input clock. In Holdover mode, the DPLL resorts to the frequency data acquired in Locked mode. Whatever the operating mode is, the DPLL gives a stable performance without being affected by operating conditions or silicon process variations. If the DPLL outputs are processed by T0/T4 APLL , the outputs of the device will be in a better jitter/wander performance. The device provides programmable DPLL bandwidths: 0.1 Hz to 560 Hz in 11 steps and damping factors: 1.2 to 20 in 5 steps. Different settings
cover all SONET / SDH clock synchronization requirements. A high stable input is required for the master clock in different applications. The master clock is used as a reference clock for all the internal circuits in the device. It can be calibrated within ±741 ppm. All the read/write registers are accessed through a serial microprocessor interface. The device supports Serial microprocessor interface mode only.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 82V3358TFG8
Product Name Synchronous Ethernet WAN PLL
Bus Interface LVPECL; LVDS; LVPECL,LVDS,LVCMOS
Package Type Surface Mount; TQFP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4113-D-GTR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
CDCM9102 Low Noise Two Channel 100MHz PCIe Clock Generator - CDCM9102RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL, RF
Package Type VQFN
View Details
7 suppliers