Integrated Device Technology FemtoClock Crystal-to-LVCMOS/LVTTL Clock Generator 840022AKI-02LFT

Description
The 840022I-02 is a Gigabit Ethernet Clock Generator. The 840022I-02 uses a 25MHz crystal to synthesize 125MHz or 62.5MHz. The 840022I-02 has excellent phase jitter performance, over the 12kHz – 20MHz integration range. The 840022I-02 is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.
Request a Quote Datasheet
Description
The 840022I-02 is a Gigabit Ethernet Clock Generator. The 840022I-02 uses a 25MHz crystal to synthesize 125MHz or 62.5MHz. The 840022I-02 has excellent phase jitter performance, over the 12kHz – 20MHz integration range. The 840022I-02 is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-LVCMOS/LVTTL Clock Generator - 840022AKI-02LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-LVCMOS/LVTTL Clock Generator
840022AKI-02LFT
FemtoClock Crystal-to-LVCMOS/LVTTL Clock Generator 840022AKI-02LFT
The 840022I-02 is a Gigabit Ethernet Clock Generator. The 840022I-02 uses a 25MHz crystal to synthesize 125MHz or 62.5MHz. The 840022I-02 has excellent phase jitter performance, over the 12kHz – 20MHz integration range. The 840022I-02 is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.

The 840022I-02 is a Gigabit Ethernet Clock Generator. The 840022I-02 uses a 25MHz crystal to synthesize 125MHz or 62.5MHz. The 840022I-02 has excellent phase jitter performance, over the 12kHz – 20MHz integration range. The 840022I-02 is packaged in a small 16-pin VFQFN , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet
Clock and Timing IC - 728-840022AKI-02LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-840022AKI-02LFT
Clock and Timing IC 728-840022AKI-02LFT
FemtoClock Crystal-to-LVCMOS/LV TTL Product overview: 840022AKI-02LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-840022AKI-02LFT can be used for catalog matching and distributor lookup.

FemtoClock Crystal-to-LVCMOS/LVTTL Product overview: 840022AKI-02LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-840022AKI-02LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840022AKI-02LFT
1133957-840022AKI-02LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840022AKI-02LFT 1133957-840022AKI-02LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133957-840022AKI-02 LFT Series: FemtoClock Packaging: Reel - TR Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: Crystal Output: LVCMOS, LVTTL PLL: Yes Divider/Multiplier: Yes/No Family Name: 840022-02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-VFQFPN (3x3) Alternative Parts (Cross-Reference): NB3N3002DTG; NB3N3002DTR2G; 840022AKI-02T; Introduction Date: March 02, 2004 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133957-840022AKI-02LFT
Series: FemtoClock
Packaging: Reel - TR
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: Crystal
Output: LVCMOS, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: 840022-02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-VFQFPN (3x3)
Alternative Parts (Cross-Reference): NB3N3002DTG; NB3N3002DTR2G; 840022AKI-02T;
Introduction Date: March 02, 2004
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Clocks IC Timers IC Clocks
Product Number 840022AKI-02LFT 728-840022AKI-02LFT 1133957-840022AKI-02LFT
Product Name FemtoClock Crystal-to-LVCMOS/LVTTL Clock Generator Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840022AKI-02LFT
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; VFQFPN Reel - TR Surface Mount
Supply Voltage 2.5 to 3.3 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B14672-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2548QC004T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-UFQFN Exposed Pad
View Details
3 suppliers