Integrated Device Technology FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440259EKI-45LFT

Description
The 8440259I-45 is a nine output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259I-45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259I-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.
Datasheet
Description
The 8440259I-45 is a nine output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259I-45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259I-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer - 8440259EKI-45LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
8440259EKI-45LFT
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440259EKI-45LFT
The 8440259I-45 is a nine output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259I-45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259I-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.

The 8440259I-45 is a nine output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet clocks. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 156.25MHz, 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259I-45 uses IDT 's 3RD generation low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259I-45 is packaged in a small, 5mm x 5mm VFQFN package that is optimum for applications with space limitations.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8440259EKI-45LFT
Product Name FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
Bus Interface LVDS; LVCMOS,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2925ALM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
View Details
3 suppliers
Phase-locked loop with VCO - 74HC4046AD,653 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
7 suppliers
Clock and Timing IC - 728-SI5327C-C-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tape & Reel (TR)
Supply Voltage 1.71 to 3.63 volts
View Details
7 suppliers