Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885TPFGI8 5V9885TPFGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713132-5V9885TPFGI8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 5V9885 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5V9885CPFI8; 5V9885BPFI8; 5V9885TNLGI8; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713132-5V9885TPFGI8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 5V9885 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5V9885CPFI8; 5V9885BPFI8; 5V9885TNLGI8; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885TPFGI8 - 713132-5V9885TPFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885TPFGI8
713132-5V9885TPFGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885TPFGI8 713132-5V9885TPFGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713132-5V9885TPFGI8 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVCMOS, LVTTL Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: 5V9885 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): 5V9885CPFI8; 5V9885BPFI8; 5V9885TNLGI8; Introduction Date: June 03, 2010 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713132-5V9885TPFGI8
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 500MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: 5V9885
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 5V9885CPFI8; 5V9885BPFI8; 5V9885TNLGI8;
Introduction Date: June 03, 2010
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 713132-5V9885TPFGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885TPFGI8
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE431Y - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers