Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI8 5V9885T-024PFGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812297-5V9885T-024PF GI8 Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Last Time Buy Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812297-5V9885T-024PF GI8 Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Last Time Buy Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI8
812297-5V9885T-024PFGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI8 812297-5V9885T-024PFGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812297-5V9885T-024PF GI8 Packaging: Reel Type: Clock Generator Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Last Time Buy Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812297-5V9885T-024PFGI8
Packaging: Reel
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 500MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Last Time Buy
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock and Timing IC - 728-5V9885T-024PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-5V9885T-024PFGI8
Clock and Timing IC 728-5V9885T-024PFGI8
CLOCK SYNTHESIZE/GENERATOR /PLL Product overview: 5V9885T-024PFGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885T-024PFGI8 can be used for catalog matching and distributor lookup.

CLOCK SYNTHESIZE/GENERATOR/PLL Product overview: 5V9885T-024PFGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885T-024PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 812297-5V9885T-024PFGI8 728-5V9885T-024PFGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI8 Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL LVCMOS, LVDS, LVPECL, LVTTL
Package Type Surface Mount Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09664-GM3R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers