Integrated Device Technology System Peripheral Clock Source 650R-21LFT

Description
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.
Request a Quote Datasheet
Description
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System Peripheral Clock Source - 650R-21LFT - Integrated Device Technology
San Jose, CA, USA
System Peripheral Clock Source
650R-21LFT
System Peripheral Clock Source 650R-21LFT
The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.

The ICS650 -21 is a low cost, low-jitter, high-performance clock synthesizer for system peripheral applications. Using analog/digital Phase Locked Loop ( PLL ) techniques, the device accepts a parallel resonant 25 MHz crystal input to produce up to eight output clocks. The device provides clocks for PCI , SCSI , Fast Ethernet, Ethernet, USB , and AC97 . The user can select one of three USB frequencies and also one of two AC97 audio frequencies. The OE pin puts all outputs into a high-impedance state for board leveltesting. All frequencies are generated with less than one ppm error, meeting the demands of SCSI and Ethernet clocking.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-21LFT
1044712-650R-21LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-21LFT 1044712-650R-21LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1044712-650R-21LFT Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 66.67MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044712-650R-21LFT
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 66.67MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 650R-21LFT 1044712-650R-21LFT
Product Name System Peripheral Clock Source Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-21LFT
Device Type Real Time Clock Clock Generator
Bus Interface LVCMOS CMOS; CMOS
Package Type Surface Mount; QSOP; QSOP Surface Mount; 20-QSOP
Supply Voltage 3.3 to 5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers