Integrated Device Technology FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843021AGLFT

Description
The 843021 is a Gigabit Ethernet Clock Generator. The 84302 uses a 25MHz crystal to synthesize 125MHz. The 843021has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Request a Quote Datasheet
Description
The 843021 is a Gigabit Ethernet Clock Generator. The 84302 uses a 25MHz crystal to synthesize 125MHz. The 843021has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-3.3V LVPECL Clock Generator - 843021AGLFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-3.3V LVPECL Clock Generator
843021AGLFT
FemtoClock Crystal-to-3.3V LVPECL Clock Generator 843021AGLFT
The 843021 is a Gigabit Ethernet Clock Generator. The 84302 uses a 25MHz crystal to synthesize 125MHz. The 843021has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

The 843021 is a Gigabit Ethernet Clock Generator. The 84302 uses a 25MHz crystal to synthesize 125MHz. The 843021has excellent phase jitter performance, over the 1.875MHz – 20MHz integration range. The 843021is packaged in a small 8-pin TSSOP , making it ideal for use in systems with limited board space.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 843021AGLFT
1010358-843021AGLFT
Clock/Timing - Clock/Timing - Application Specific - 843021AGLFT 1010358-843021AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010358-843021AGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 140MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010358-843021AGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
Main Purpose: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 140MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 843021AGLFT 1010358-843021AGLFT
Product Name FemtoClock Crystal-to-3.3V LVPECL Clock Generator Clock/Timing - Clock/Timing - Application Specific - 843021AGLFT
Device Type Clock Generator Clock Generator
Bus Interface LVPECL; LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TSSOP; TSSOP Surface Mount; 8-TSSOP
Supply Voltage 3.3 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4155BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details