Integrated Device Technology Field Programmable Triple Output SS VersaClock Synthesizer 343MIPLFT

Description
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.
Datasheet
Description
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Field Programmable Triple Output SS VersaClock Synthesizer - 343MIPLFT - Integrated Device Technology
San Jose, CA, USA
Field Programmable Triple Output SS VersaClock Synthesizer
343MIPLFT
Field Programmable Triple Output SS VersaClock Synthesizer 343MIPLFT
The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.

The 343 is a low cost, triple-output, field programmable clock synthesizer. The 343 can generate three output frequencies from 250 kHz to 200 MHz, using up to three independently configurable PLLs. The outputs may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT 's VersaClock™ software to configure the PLL and output, the 343 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Using Phase-Locked Loop ( PLL ) techniques, the device runs from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The 343 is also available in factory-programmed custom versions for high-volume applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 343MIPLFT
Product Name Field Programmable Triple Output SS VersaClock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

4046A Clock and Timing IC - 728-74HC4046ADB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
CDC582 3.3V PLL Clock Driver with LVPECL Output & LVTTL Outputs with 1/2x, 1x and 2x Frequency Options - CDC582PAHG4 - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 336-4082-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 40-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers