Integrated Device Technology 25MHz 136MHz TSSOP Clock and Timing IC 843004AG-125LFT

Description
IC SYNTHESIZER LVPECL 24TSSOP / Clock Generator 25MHz-IN 136MHz-OUT 24-Pin TSSOP T/R Product overview: 843004AG-125LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 136MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 136MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-125LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER LVPECL 24TSSOP / Clock Generator 25MHz-IN 136MHz-OUT 24-Pin TSSOP T/R Product overview: 843004AG-125LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 136MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 136MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-125LFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25MHz 136MHz TSSOP Clock and Timing IC
728-843004AG-125LFT
25MHz 136MHz TSSOP Clock and Timing IC 728-843004AG-125LFT
IC SYNTHESIZER LVPECL 24TSSOP / Clock Generator 25MHz-IN 136MHz-OUT 24-Pin TSSOP T/R Product overview: 843004AG-125LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 136MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 136MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-125LFT can be used for catalog matching and distributor lookup.

IC SYNTHESIZER LVPECL 24TSSOP / Clock Generator 25MHz-IN 136MHz-OUT 24-Pin TSSOP T/R Product overview: 843004AG-125LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 136MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 136MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-843004AG-125LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-125LFT
776407-843004AG-125LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-125LFT 776407-843004AG-125LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776407-843004AG-125L FT Series: FemtoClock Packaging: Reel package Type: Frequency Synthesizer Operating Temperature Range: 0°C ~ 70°C Package: 24-TSSOP (0.173", 4.40mm Width) Frequency - Max: 136MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 843004-125 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): MAX3679CTJ+T; MAX3679AETJ+T; MAX3679AETJ+; MAX3679CTJ+; Introduction Date: June 10, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776407-843004AG-125LFT
Series: FemtoClock
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 136MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: 843004-125
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): MAX3679CTJ+T; MAX3679AETJ+T; MAX3679AETJ+; MAX3679CTJ+;
Introduction Date: June 10, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-843004AG-125LFT 776407-843004AG-125LFT
Product Name 25MHz 136MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 843004AG-125LFT
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel package Surface Mount
Frequency 136 MHz 136 MHz
Unlock Full Specs
to access all available technical data