Integrated Device Technology FemtoClock Crystal-to-HCSL Clock Generator 841608AKILFT

Description
The 841608I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (<1ps rms) suitable for clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841608I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet
Description
The 841608I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (<1ps rms) suitable for clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841608I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal-to-HCSL Clock Generator - 841608AKILFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal-to-HCSL Clock Generator
841608AKILFT
FemtoClock Crystal-to-HCSL Clock Generator 841608AKILFT
The 841608I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (<1ps rms) suitable for clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841608I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.

The 841608I is an optimized PCIe and sRIO clock generator and member of the family of high-performance clock solutions from IDT . The device uses a 25MHz parallel crystal to generate 100MHz and 125MHz clock signals, replacing solutions requiring multiple oscillator and fanout buffer solutions. The device has excellent phase jitter (<1ps rms) suitable for clock components requiring precise and low-jitter PCIe or sRIO or both clock signals. Designed for telecom, networking and industrial applications, the 841608I can also drive the high-speed sRIO and PCIe SerDes clock inputs of communication processors, DSPs, switches and bridges.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841608AKILFT - 776405-841608AKILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841608AKILFT
776405-841608AKILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841608AKILFT 776405-841608AKILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776405-841608AKILFT Series: FemtoClock Packaging: Reel package Type: Clock Generator, Fanout Distribution, Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 125MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL, Crystal Output: HCSL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: 841608 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): SM802101UMG; PL602082UMG TR; PL602081UMG; SM802101UMGR; Introduction Date: December 06, 2005 ECCN: EAR99 Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776405-841608AKILFT
Series: FemtoClock
Packaging: Reel package
Type: Clock Generator, Fanout Distribution, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 125MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL, Crystal
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: 841608
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): SM802101UMG; PL602082UMG TR; PL602081UMG; SM802101UMGR;
Introduction Date: December 06, 2005
ECCN: EAR99
Country of Origin: India, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 841608AKILFT 776405-841608AKILFT
Product Name FemtoClock Crystal-to-HCSL Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 841608AKILFT
Device Type Clock Generator Clock Generator
Bus Interface HCSL HCSL
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
 - 2925DM/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Package Type DIP
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers