Integrated Device Technology FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440259DK-05LFT

Description
The 8440259D-05 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D- 05 uses IDT 's 3rd generations low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-05 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.
Datasheet
Description
The 8440259D-05 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D- 05 uses IDT 's 3rd generations low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-05 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer - 8440259DK-05LFT - Integrated Device Technology
San Jose, CA, USA
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
8440259DK-05LFT
FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer 8440259DK-05LFT
The 8440259D-05 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D- 05 uses IDT 's 3rd generations low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-05 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.

The 8440259D-05 is a 9 output synthesizer optimized to generate Gigabit and 10 Gigabit Ethernet. Using a 25MHz, 18pF parallel resonant crystal, the device will generate 125MHz and 3.90625MHz clocks with mixed LVDS and LVCMOS / LVTTL output levels. The 8440259D- 05 uses IDT 's 3rd generations low phase noise VCO technology and can achieve <1ps typical rms phase jitter, easily meeting Ethernet jitter requirements. The 8440259D-05 is packaged in a small, 32-pin VFQFN package that is optimum for applications with space limitations.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 8440259DK-05LFT
Product Name FemtoClock Crystal/LVCMOS-to-LVDS/LVCMOS Frequency Synthesizer
Bus Interface LVDS; LVCMOS,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCP - 910296-ADF4360-1BCP - Win Source Electronics
Specs
Package Type Surface Mount; 24-LFCSP (4x4)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08967-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Features / Standards RoHS
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers