Integrated Device Technology Field Programmable SS Clock Synthesizer 251PMILFT

Description
The IDT251 is a low cost, single-output, field programmable clock synthesizer. The IDT251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT251 is also available in factory programmed custom versions for high-volume applications.
Description
The IDT251 is a low cost, single-output, field programmable clock synthesizer. The IDT251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT251 is also available in factory programmed custom versions for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Field Programmable SS Clock Synthesizer - 251PMILFT - Integrated Device Technology
San Jose, CA, USA
Field Programmable SS Clock Synthesizer
251PMILFT
Field Programmable SS Clock Synthesizer 251PMILFT
The IDT251 is a low cost, single-output, field programmable clock synthesizer. The IDT251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT251 is also available in factory programmed custom versions for high-volume applications.

The IDT251 is a low cost, single-output, field programmable clock synthesizer. The IDT251 can generate an output frequency from 314 kHz to 200 MHz and may employ Spread Spectrum techniques to reduce system electro-magnetic interference ( EMI ). Using IDT ’s VersaClock™ software to configure the PLL and output, the IDT251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard fundamental mode, inexpensive crystal, or clock. It can replace multiple crystals and oscillators, saving board space and cost. The device also has a power-down feature that tri-states the clock outputs and turns off the PLLs when the PDTS pin is taken low. The IDT251 is also available in factory programmed custom versions for high-volume applications.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 251PMILFT
Product Name Field Programmable SS Clock Synthesizer
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118YRUZ - 859973-ADF4118YRUZ - Win Source Electronics
Specs
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HC4046APW,112-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 3 to 6 volts
View Details
5 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Features / Standards RoHS
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08967-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers