Integrated Device Technology OSCAR User Configurable Clock 525R-02ILFT

Description
The 525-01/02 are the most flexible way to generate a high-quality, high-accuracy, high-frequency clock output from an inexpensive crystal or clock input. The name OSCaR stands for OSCillator Replacement, as they are designed to replace crystal oscillators in almost any electronic system. The user can configure the device to produce nearly any output frequency from any input frequency by grounding or floating the select pins. Neither microcontroller, software, nor device programmer are needed to set the frequency. Using Phase-Locked Loop ( PLL ) techniques, the device accepts a standard fundamental mode, inexpensive crystal to produce output clocks up to 250 MHz. It can also produce a highly accurate output clock from a given input clock, keeping them frequency locked together. For similar capability with a serial interface, use the 307. For simple multipliers to produce common frequencies, refer to the Loco™ family of parts, which are smaller and more cost effective. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require defined input to output timing, use the 527-01.
Request a Quote Datasheet
Description
The 525-01/02 are the most flexible way to generate a high-quality, high-accuracy, high-frequency clock output from an inexpensive crystal or clock input. The name OSCaR stands for OSCillator Replacement, as they are designed to replace crystal oscillators in almost any electronic system. The user can configure the device to produce nearly any output frequency from any input frequency by grounding or floating the select pins. Neither microcontroller, software, nor device programmer are needed to set the frequency. Using Phase-Locked Loop ( PLL ) techniques, the device accepts a standard fundamental mode, inexpensive crystal to produce output clocks up to 250 MHz. It can also produce a highly accurate output clock from a given input clock, keeping them frequency locked together. For similar capability with a serial interface, use the 307. For simple multipliers to produce common frequencies, refer to the Loco™ family of parts, which are smaller and more cost effective. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require defined input to output timing, use the 527-01.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OSCAR User Configurable Clock - 525R-02ILFT - Integrated Device Technology
San Jose, CA, USA
OSCAR User Configurable Clock
525R-02ILFT
OSCAR User Configurable Clock 525R-02ILFT
The 525-01/02 are the most flexible way to generate a high-quality, high-accuracy, high-frequency clock output from an inexpensive crystal or clock input. The name OSCaR stands for OSCillator Replacement, as they are designed to replace crystal oscillators in almost any electronic system. The user can configure the device to produce nearly any output frequency from any input frequency by grounding or floating the select pins. Neither microcontroller, software, nor device programmer are needed to set the frequency. Using Phase-Locked Loop ( PLL ) techniques, the device accepts a standard fundamental mode, inexpensive crystal to produce output clocks up to 250 MHz. It can also produce a highly accurate output clock from a given input clock, keeping them frequency locked together. For similar capability with a serial interface, use the 307. For simple multipliers to produce common frequencies, refer to the Loco™ family of parts, which are smaller and more cost effective. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require defined input to output timing, use the 527-01.

The 525-01/02 are the most flexible way to generate a high-quality, high-accuracy, high-frequency clock output from an inexpensive crystal or clock input. The name OSCaR stands for OSCillator Replacement, as they are designed to replace crystal oscillators in almost any electronic system. The user can configure the device to produce nearly any output frequency from any input frequency by grounding or floating the select pins. Neither microcontroller, software, nor device programmer are needed to set the frequency. Using Phase-Locked Loop ( PLL ) techniques, the device accepts a standard fundamental mode, inexpensive crystal to produce output clocks up to 250 MHz. It can also produce a highly accurate output clock from a given input clock, keeping them frequency locked together. For similar capability with a serial interface, use the 307. For simple multipliers to produce common frequencies, refer to the Loco™ family of parts, which are smaller and more cost effective. This product is intended for clock generation. It has low output jitter (variation in the output period), but input to output skew and jitter are not defined nor guaranteed. For applications which require defined input to output timing, use the 527-01.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 525R-02ILFT
804421-525R-02ILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 525R-02ILFT 804421-525R-02ILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804421-525R-02ILFT Packaging: Reel Type: Clock Generator, Fanout Distribution Mounting Style: SMD Frequency - Max: 250MHz Number of Circuits: 1 Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Part Number Series: ICS525-02

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 804421-525R-02ILFT
Packaging: Reel
Type: Clock Generator, Fanout Distribution
Mounting Style: SMD
Frequency - Max: 250MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Supplier Device Package: 28-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: ICS525-02

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 525R-02ILFT 804421-525R-02ILFT
Product Name OSCAR User Configurable Clock Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 525R-02ILFT
Device Type Real Time Clock Clock Generator
Bus Interface LVCMOS CMOS; CMOS
Package Type Surface Mount; QSOP; QSOP Surface Mount
Supply Voltage 3.3 to 5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4196BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2303SXIT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers