Integrated Device Technology Datasheets for IC Phase-locked Loops (PLL)

IC phase-locked loops (PLL) are closed-loop frequency controls that are based on the phase difference between the input signal and the output signal of a controlled oscillator.
IC Phase-locked Loops (PLL): Learn more

Page: 1 2
Product Name Notes
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA...
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The...
The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power...
The MK5811C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer...
The MK5814C device generates a low EMI output clock from a clock or crystal input. The device is designed to dither a high emissions clock to lower EMI in consumer...
The NV021 is a Fibre Channel Clock Generator. The NV021 uses a 25MHz crystal to synthesize 100MHz. The NV021 has excellent <2ps phase jitter performance, over the 637KHz – 10MHz...

<< Prev