Integrated Device Technology Networking Clock Source 650R-27ILF

Description
The IDT650 -27 is a low cost, low-jitter, high-performance clock synthesizer for networking applications. Using analog Phase Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASIDT . The IDT650 -27 outputs all have zero ppm synthesis error. The IDT650 -27 is pin compatible and functionally equivalent to the IDT650 -07. It is a performance upgrade and is recommended for all new 3.3 V designs. See the MK74CB214 , IDT551 , and IDT552 -01 for non- PLL buffer devices which produce multiple low-skew copies of these output clocks. See the IDT570 , IDT9112 -16/17/18 for zero delay buffers that can synchronize outputs and other needed clocks.
Request a Quote Datasheet
Description
The IDT650 -27 is a low cost, low-jitter, high-performance clock synthesizer for networking applications. Using analog Phase Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASIDT . The IDT650 -27 outputs all have zero ppm synthesis error. The IDT650 -27 is pin compatible and functionally equivalent to the IDT650 -07. It is a performance upgrade and is recommended for all new 3.3 V designs. See the MK74CB214 , IDT551 , and IDT552 -01 for non- PLL buffer devices which produce multiple low-skew copies of these output clocks. See the IDT570 , IDT9112 -16/17/18 for zero delay buffers that can synchronize outputs and other needed clocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Networking Clock Source - 650R-27ILF - Integrated Device Technology
San Jose, CA, USA
Networking Clock Source
650R-27ILF
Networking Clock Source 650R-27ILF
The IDT650 -27 is a low cost, low-jitter, high-performance clock synthesizer for networking applications. Using analog Phase Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASIDT . The IDT650 -27 outputs all have zero ppm synthesis error. The IDT650 -27 is pin compatible and functionally equivalent to the IDT650 -07. It is a performance upgrade and is recommended for all new 3.3 V designs. See the MK74CB214 , IDT551 , and IDT552 -01 for non- PLL buffer devices which produce multiple low-skew copies of these output clocks. See the IDT570 , IDT9112 -16/17/18 for zero delay buffers that can synchronize outputs and other needed clocks.

The IDT650 -27 is a low cost, low-jitter, high-performance clock synthesizer for networking applications. Using analog Phase Locked Loop ( PLL ) techniques, the device accepts a 12.5 MHz or 25 MHz clock or fundamental mode crystal input to produce multiple output clocks for networking chips, PCI devices, SDRAM , and ASIDT . The IDT650 -27 outputs all have zero ppm synthesis error. The IDT650 -27 is pin compatible and functionally equivalent to the IDT650 -07. It is a performance upgrade and is recommended for all new 3.3 V designs. See the MK74CB214 , IDT551 , and IDT552 -01 for non- PLL buffer devices which produce multiple low-skew copies of these output clocks. See the IDT570 , IDT9112 -16/17/18 for zero delay buffers that can synchronize outputs and other needed clocks.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-27ILF - 058129-650R-27ILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-27ILF
058129-650R-27ILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-27ILF 058129-650R-27ILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058129-650R-27ILF Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.33MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 058129-650R-27ILF
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133.33MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 650R-27ILF 058129-650R-27ILF
Product Name Networking Clock Source Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-27ILF
Device Type Real Time Clock Clock Generator
Bus Interface LVCMOS CMOS; CMOS
Package Type Surface Mount; QSOP; QSOP Surface Mount; 20-QSOP
Supply Voltage 3.3 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details