Integrated Device Technology System and DDR Clocks for Freescale B4/T4 Processor Systems 840NT4NLGI

Description
The 840NT4 is a PLL -based clock generator designed to interface with Freescale B4/T4 Processor systems. The clock generator offers low jitter, low-skew clock outputs, frequency margining (0.025 - 0.312MHz step granularity), and spread spectrum clocking that meets the ever-growing demands of Freescale’s next generationprocessors .
Request a Quote Datasheet
Description
The 840NT4 is a PLL -based clock generator designed to interface with Freescale B4/T4 Processor systems. The clock generator offers low jitter, low-skew clock outputs, frequency margining (0.025 - 0.312MHz step granularity), and spread spectrum clocking that meets the ever-growing demands of Freescale’s next generationprocessors .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
System and DDR Clocks for Freescale B4/T4 Processor Systems - 840NT4NLGI - Integrated Device Technology
San Jose, CA, USA
System and DDR Clocks for Freescale B4/T4 Processor Systems
840NT4NLGI
System and DDR Clocks for Freescale B4/T4 Processor Systems 840NT4NLGI
The 840NT4 is a PLL -based clock generator designed to interface with Freescale B4/T4 Processor systems. The clock generator offers low jitter, low-skew clock outputs, frequency margining (0.025 - 0.312MHz step granularity), and spread spectrum clocking that meets the ever-growing demands of Freescale’s next generationprocessors .

The 840NT4 is a PLL -based clock generator designed to interface with Freescale B4/T4 Processor systems. The clock generator offers low jitter, low-skew clock outputs, frequency margining (0.025 - 0.312MHz step granularity), and spread spectrum clocking that meets the ever-growing demands of Freescale’s next generationprocessors.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4NLGI - 811046-840NT4NLGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4NLGI
811046-840NT4NLGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4NLGI 811046-840NT4NLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811046-840NT4NLGI Type: Clock Generator Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVPECL, Crystal Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Last Time Buy Supplier Device Package: 48-VFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811046-840NT4NLGI
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVPECL, Crystal
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Last Time Buy
Supplier Device Package: 48-VFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 840NT4NLGI 811046-840NT4NLGI
Product Name System and DDR Clocks for Freescale B4/T4 Processor Systems Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 840NT4NLGI
Device Type Real Time Clock Clock Generator
Bus Interface LVCMOS,LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 2.5 to 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08630-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
 - BQ3285LSS - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP; SSOP
View Details
6 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details