Integrated Device Technology Clock and Timing IC 5V9885T-024PFGI

Description
CLOCK SYNTHESIZE/GENERATOR /PLL Product overview: 5V9885T-024PFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885T-024PFGI can be used for catalog matching and distributor lookup.
Request a Quote
Description
CLOCK SYNTHESIZE/GENERATOR /PLL Product overview: 5V9885T-024PFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885T-024PFGI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-5V9885T-024PFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-5V9885T-024PFGI
Clock and Timing IC 728-5V9885T-024PFGI
CLOCK SYNTHESIZE/GENERATOR /PLL Product overview: 5V9885T-024PFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885T-024PFGI can be used for catalog matching and distributor lookup.

CLOCK SYNTHESIZE/GENERATOR/PLL Product overview: 5V9885T-024PFGI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V9885T-024PFGI can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI - 814277-5V9885T-024PFGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI
814277-5V9885T-024PFGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI 814277-5V9885T-024PFGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814277-5V9885T-024PF GI Type: Clock Generator Mounting Style: SMD Frequency - Max: 500MHz Number of Circuits: 1 Input: LVCMOS, LVTTL, Crystal Output: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Last Time Buy Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814277-5V9885T-024PFGI
Type: Clock Generator
Mounting Style: SMD
Frequency - Max: 500MHz
Number of Circuits: 1
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Last Time Buy
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-5V9885T-024PFGI 814277-5V9885T-024PFGI
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V9885T-024PFGI
Bus Interface LVCMOS, LVDS, LVPECL, LVTTL CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL
Package Type 32-TQFP (7x7) Surface Mount
Frequency 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data