Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776411-8432CY-111LFT
Packaging: Reel package
Type: Frequency Synthesizer
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LQFP
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: 8432-111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 8432CY-111; 8432CY-111T; 8432CY-111LF; 8432DY-101T;
Introduction Date: December 05, 2001
ECCN: EAR99
Country of Origin: Indonesia, Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC SYNTHESIZER 700/350MHZ 32LQFP / Clock Generator 10MHz to 40MHz-IN 700MHz-OUT 32-Pin TQFP T/R Product overview: 8432CY-111LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ, 10MHz, 40MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350MHZ, 10MHz, 40MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-8432CY-111LFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776411-8432CY-111LFT | 728-8432CY-111LFT |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8432CY-111LFT | 350MHZ 10MHz 40MHz Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL |
| Package Type | Surface Mount | Reel package |