Integrated Device Technology 1:12 LVCMOS Clock Generator 87973DYILFT

Description
The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly flexible device. The three selectable inputs (1 differential and 2 single ended inputs) are often used in systems requiring redundant clock sources. Up to three different output frequencies can be generated among the three output banks. The three output banks and feedback output each have their own output dividers which allows the device to generate a multitude of different bank frequency ratios and output-to-input frequency ratios. In addition, 2 outputs in Bank C ( QC2 , QC3 ) can be selected to be inverting or non-inverting. The output frequency range is 8.33MHz to125MHz. The input frequency range is 5MHz to 120MHz. The 87973I also has a QSYNC output which can by used for system synchronization purposes. It monitors Bank A and Bank C outputs and goes low one period prior to coincident rising edges of Bank A and Bank C clocks. QSYNC then goes high again when the coincident rising edges of Bank A and Bank C occur. This feature is used primarily in applications where Bank A and Bank C are running at different frequencies, and is particularly useful when they are running at non-integer multiples of one another.
Request a Quote Datasheet
Description
The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly flexible device. The three selectable inputs (1 differential and 2 single ended inputs) are often used in systems requiring redundant clock sources. Up to three different output frequencies can be generated among the three output banks. The three output banks and feedback output each have their own output dividers which allows the device to generate a multitude of different bank frequency ratios and output-to-input frequency ratios. In addition, 2 outputs in Bank C ( QC2 , QC3 ) can be selected to be inverting or non-inverting. The output frequency range is 8.33MHz to125MHz. The input frequency range is 5MHz to 120MHz. The 87973I also has a QSYNC output which can by used for system synchronization purposes. It monitors Bank A and Bank C outputs and goes low one period prior to coincident rising edges of Bank A and Bank C clocks. QSYNC then goes high again when the coincident rising edges of Bank A and Bank C occur. This feature is used primarily in applications where Bank A and Bank C are running at different frequencies, and is particularly useful when they are running at non-integer multiples of one another.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1:12 LVCMOS Clock Generator - 87973DYILFT - Integrated Device Technology
San Jose, CA, USA
1:12 LVCMOS Clock Generator
87973DYILFT
1:12 LVCMOS Clock Generator 87973DYILFT
The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly flexible device. The three selectable inputs (1 differential and 2 single ended inputs) are often used in systems requiring redundant clock sources. Up to three different output frequencies can be generated among the three output banks. The three output banks and feedback output each have their own output dividers which allows the device to generate a multitude of different bank frequency ratios and output-to-input frequency ratios. In addition, 2 outputs in Bank C ( QC2 , QC3 ) can be selected to be inverting or non-inverting. The output frequency range is 8.33MHz to125MHz. The input frequency range is 5MHz to 120MHz. The 87973I also has a QSYNC output which can by used for system synchronization purposes. It monitors Bank A and Bank C outputs and goes low one period prior to coincident rising edges of Bank A and Bank C clocks. QSYNC then goes high again when the coincident rising edges of Bank A and Bank C occur. This feature is used primarily in applications where Bank A and Bank C are running at different frequencies, and is particularly useful when they are running at non-integer multiples of one another.

The 87973I is a LVCMOS / LVTTL clock generator from IDT . The 87973I has three selectable inputs and provides fourteen LVCMOS / LVTTL outputs. The 87973I is a highly flexible device. The three selectable inputs (1 differential and 2 single ended inputs) are often used in systems requiring redundant clock sources. Up to three different output frequencies can be generated among the three output banks. The three output banks and feedback output each have their own output dividers which allows the device to generate a multitude of different bank frequency ratios and output-to-input frequency ratios. In addition, 2 outputs in Bank C ( QC2 , QC3 ) can be selected to be inverting or non-inverting. The output frequency range is 8.33MHz to125MHz. The input frequency range is 5MHz to 120MHz. The 87973I also has a QSYNC output which can by used for system synchronization purposes. It monitors Bank A and Bank C outputs and goes low one period prior to coincident rising edges of Bank A and Bank C clocks. QSYNC then goes high again when the coincident rising edges of Bank A and Bank C occur. This feature is used primarily in applications where Bank A and Bank C are running at different frequencies, and is particularly useful when they are running at non-integer multiples of one another.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILFT - 810682-87973DYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILFT
810682-87973DYILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILFT 810682-87973DYILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 810682-87973DYILFT Packaging: Reel Type: Clock Multiplier, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 125MHz Number of Circuits: 1 Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 52-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 52-LQFP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS87973

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 810682-87973DYILFT
Packaging: Reel
Type: Clock Multiplier, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 125MHz
Number of Circuits: 1
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 52-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 52-LQFP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS87973

Buy Now
Clock and Timing IC - 728-87973DYILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-87973DYILFT
Clock and Timing IC 728-87973DYILFT
IC CLK MULT/ZD BUFFER 52-LQFP / Low Skew, 1-to-12 LVCMOS / LVTTL Clock Mult iplier/Zero Delay Buffer Product overview: 87973DYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87973DYILFT can be used for catalog matching and distributor lookup.

IC CLK MULT/ZD BUFFER 52-LQFP / Low Skew, 1-to-12 LVCMOS / LVTTL Clock Mult iplier/Zero Delay Buffer Product overview: 87973DYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-87973DYILFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Clocks IC Timers
Product Number 87973DYILFT 810682-87973DYILFT 728-87973DYILFT
Product Name 1:12 LVCMOS Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 87973DYILFT Clock and Timing IC
Device Type Clock Generator Clock Generator
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount; TQFP Surface Mount Reel
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data