Integrated Device Technology Datasheets for Sensor Chips
Sensor chips are dies incorporating semiconductor circuit elements that are used to convert changes to some physical parameter to an electrical signal.
Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| 1.8V Digital temperature sensor with accuracy up to ±0.5°C, designed to target applications demanding highest level of temperature readout. The sensor is fully compliant with JEDEC JC42 .4 Component Specification. | |
| Digital temperature sensor with accuracy up to ±0.5°C | |
| Dual event digital temperature sensor with accuracy up to ±0.5°C | |
| The TSE2004GB2 is a digital temperature sensor with integrated 4 Kbit EEPROM for memory modules. It features accuracy up to ±0.5°C was designed to target applications demanding highest level of... | |
| The ZOPT2201 Sensor integrates an ambient light sensor ( ALS ) and ultraviolet energy sensor ( UVS ). The device can be connected via an I2C interface to an external... | |
| The ZOPT2202 Sensor integrates two types of ultra-violet light sensors: one that is primarily sensitive in the UVA spectral range and one that is sensitive in the UVB spectral range. | |
| The ZSSC1750 is a System Basis Chip ( SBC ) with a dual-channel ADC for battery sensing/management in automotive, industrial, and medical systems. The ZSSC1750 features an SPI interface. One... | |
| The ZSSC1751 is a System Basis Chip ( SBC ) with a dual-channel ADC for battery sensing/management in automotive, industrial, and medical systems. The ZSSC1751 features an SPI interface and... | |
| The ZSSC1956 is a dual-channel ADC with an embedded microcontroller for battery sensing/management in automotive, industrial, and medical systems. One of the two input channels measures the battery current IBAT... |