Integrated Device Technology 1 Output PCIE GEN1/2/3 Synthesizer 5V41234NLG8

Description
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet
Description
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Output PCIE GEN1/2/3 Synthesizer - 5V41234NLG8 - Integrated Device Technology
San Jose, CA, USA
1 Output PCIE GEN1/2/3 Synthesizer
5V41234NLG8
1 Output PCIE GEN1/2/3 Synthesizer 5V41234NLG8
The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

The IDT5V41234 is a PCIe Gen2/3 compliant spread spectrum capable clock generator. The device has 1 differential HCSL output and can be used in communication or embedded systems to subtantially reduce electro-magnetic interference ( EMI ). Spread spectrum can be enabled via a select pin.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 5V41234NLG8
Product Name 1 Output PCIE GEN1/2/3 Synthesizer
Bus Interface HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5327D-C-GM-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers
Pll Type Nexperia - 15AC2997 - Newark, An Avnet Company
Specs
Supply Voltage 3 to 15 volts
Frequency 2.7 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CDCM7005HFG/EM-ND - DigiKey
Specs
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 52-CFlatPack
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers