Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1HDCGI8 2305A-1HDCGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776493-2305A-1HDCGI8 Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY23S05SC-1; CY23S05SC-1HT; CY2305SC-1HT; CY23S05SI-1H; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776493-2305A-1HDCGI8 Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY23S05SC-1; CY23S05SC-1HT; CY2305SC-1HT; CY23S05SI-1H; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1HDCGI8
776493-2305A-1HDCGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1HDCGI8 776493-2305A-1HDCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776493-2305A-1HDCGI8 Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: 2305 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY23S05SC-1; CY23S05SC-1HT; CY2305SC-1HT; CY23S05SI-1H; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776493-2305A-1HDCGI8
Packaging: Reel package
Type: Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: 2305
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY23S05SC-1; CY23S05SC-1HT; CY2305SC-1HT; CY23S05SI-1H;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776493-2305A-1HDCGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 2305A-1HDCGI8
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3129-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers