Integrated Device Technology LVPECL Frequency Synthesizer w/ Fanout Buffer 84314AYLF

Description
The 84314 is a general purpose quad output frequency synthesizer. When the device uses parallel loading, the M bits are programmable and the output divider is hard-wired for divide by 2 thus providing a frequency range of 125MHz to 350MHz. In serial programming mode, the M bits are programmable and the output divider can be set for either divide by 2 or divide by 4, providing a frequency range of 62.5MHz to 350MHz. The low cycle-cycle jitter and broad frequency range of the 84314 make it an ideal clock generator for a variety of demanding applications which require high performance.
Request a Quote Datasheet
Description
The 84314 is a general purpose quad output frequency synthesizer. When the device uses parallel loading, the M bits are programmable and the output divider is hard-wired for divide by 2 thus providing a frequency range of 125MHz to 350MHz. In serial programming mode, the M bits are programmable and the output divider can be set for either divide by 2 or divide by 4, providing a frequency range of 62.5MHz to 350MHz. The low cycle-cycle jitter and broad frequency range of the 84314 make it an ideal clock generator for a variety of demanding applications which require high performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVPECL Frequency Synthesizer w/ Fanout Buffer - 84314AYLF - Integrated Device Technology
San Jose, CA, USA
LVPECL Frequency Synthesizer w/ Fanout Buffer
84314AYLF
LVPECL Frequency Synthesizer w/ Fanout Buffer 84314AYLF
The 84314 is a general purpose quad output frequency synthesizer. When the device uses parallel loading, the M bits are programmable and the output divider is hard-wired for divide by 2 thus providing a frequency range of 125MHz to 350MHz. In serial programming mode, the M bits are programmable and the output divider can be set for either divide by 2 or divide by 4, providing a frequency range of 62.5MHz to 350MHz. The low cycle-cycle jitter and broad frequency range of the 84314 make it an ideal clock generator for a variety of demanding applications which require high performance.

The 84314 is a general purpose quad output frequency synthesizer. When the device uses parallel loading, the M bits are programmable and the output divider is hard-wired for divide by 2 thus providing a frequency range of 125MHz to 350MHz. In serial programming mode, the M bits are programmable and the output divider can be set for either divide by 2 or divide by 4, providing a frequency range of 62.5MHz to 350MHz. The low cycle-cycle jitter and broad frequency range of the 84314 make it an ideal clock generator for a variety of demanding applications which require high performance.

Supplier's Site Datasheet
350MHZ Clock and Timing IC - 728-84314AYLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHZ Clock and Timing IC
728-84314AYLF
350MHZ Clock and Timing IC 728-84314AYLF
IC SYNTHESIZER 350MHZ 32-LQFP / LVPECL Frequency Synthesizer W/Fanout Buffer Product overview: 84314AYLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84314AYLF can be used for catalog matching and distributor lookup.

IC SYNTHESIZER 350MHZ 32-LQFP / LVPECL Frequency Synthesizer W/Fanout Buffer Product overview: 84314AYLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 350MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-84314AYLF can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84314AYLF - 811649-84314AYLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84314AYLF
811649-84314AYLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84314AYLF 811649-84314AYLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811649-84314AYLF Packaging: Tray Type: Frequency Synthesizer Mounting Style: SMD Frequency - Max: 350MHz Number of Circuits: 1 Input: Crystal Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Last Time Buy Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS84314

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811649-84314AYLF
Packaging: Tray
Type: Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 350MHz
Number of Circuits: 1
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Last Time Buy
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS84314

Buy Now

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks
Product Number 84314AYLF 728-84314AYLF 811649-84314AYLF
Product Name LVPECL Frequency Synthesizer w/ Fanout Buffer 350MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 84314AYLF
Bus Interface LVPECL; LVPECL LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; TQFP Tray Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 62.5 to 350 MHz 350 MHz 350 MHz
Unlock Full Specs
to access all available technical data